Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B8E25RT5

Description
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B8E25RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B8E25RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B8E25RT5TR-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 8.25K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B8E25RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 8.25K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B8E25RT5
Res Thin Film 1206 8.25K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B8E25RT5
Res Thin Film 1206 8.25K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 8.25K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B8E25RT5TR-ND D55342H07B8E25RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 8.25K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details