Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B86B6RWS

Description
86.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B86B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B86B6RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B86B6RWS-ND
86.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

86.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 86.6K OHM 1/4W 0.1% 1206 - D55342H07B86B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/4W 0.1% 1206
D55342H07B86B6RWS
RES 86.6K OHM 1/4W 0.1% 1206 D55342H07B86B6RWS
RES 86.6Kohm 1/4W 0.1% 1206

RES 86.6Kohm 1/4W 0.1% 1206

Supplier's Site
D55342H 50Ppm 1206 86.6K 0.1% R Ws Vishay - 46P9838 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 86.6K 0.1% R Ws Vishay
46P9838
D55342H 50Ppm 1206 86.6K 0.1% R Ws Vishay 46P9838
D55342H 50PPM 1206 86.6K 0.1% R WS

D55342H 50PPM 1206 86.6K 0.1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342H07B86B6RWS-ND D55342H07B86B6RWS 46P9838
Product Name Chip Resistor - Surface Mount RES 86.6K OHM 1/4W 0.1% 1206 D55342H 50Ppm 1206 86.6K 0.1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details