Vishay Intertechnology, Inc. RES 86.6K OHM 1/4W 0.1% 1206 D55342H07B86B6RTF

Description
RES 86.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 86.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/4W 0.1% 1206 - D55342H07B86B6RTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/4W 0.1% 1206
D55342H07B86B6RTF
RES 86.6K OHM 1/4W 0.1% 1206 D55342H07B86B6RTF
RES 86.6Kohm 1/4W 0.1% 1206

RES 86.6Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B86B6RTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B86B6RTF
Chip Resistor - Surface Mount D55342H07B86B6RTF
RES SMD 86.6K OHM 0.1% 1/4W 1206

RES SMD 86.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number D55342H07B86B6RTF D55342H07B86B6RTF
Product Name RES 86.6K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206
Resistance Range 86600 ohms 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details