Vishay Intertechnology, Inc. RES 82 OHM 1/4W 2% 1206 D55342H07B82G0RT5

Description
RES 82ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 82ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/4W 2% 1206 - D55342H07B82G0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/4W 2% 1206
D55342H07B82G0RT5
RES 82 OHM 1/4W 2% 1206 D55342H07B82G0RT5
RES 82ohm 1/4W 2% 1206

RES 82ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B82G0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B82G0RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B82G0RT5TR-ND
82 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

82 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B82G0RT5 764-D55342H07B82G0RT5TR-ND
Product Name RES 82 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers