Vishay Intertechnology, Inc. RES 82.5K OHM 1/4W 1% 1206 D55342H07B82E5RWS

Description
RES 82.5Kohm 1/4W 1% 1206
Request a Quote
Description
RES 82.5Kohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/4W 1% 1206 - D55342H07B82E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/4W 1% 1206
D55342H07B82E5RWS
RES 82.5K OHM 1/4W 1% 1206 D55342H07B82E5RWS
RES 82.5Kohm 1/4W 1% 1206

RES 82.5Kohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342H07B82E5RWS
Product Name RES 82.5K OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details