Vishay Intertechnology, Inc. RES 80.6K OHM 1/4W 2% 1206 D55342H07B80H6RWS

Description
RES 80.6Kohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 80.6Kohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/4W 2% 1206 - D55342H07B80H6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/4W 2% 1206
D55342H07B80H6RWS
RES 80.6K OHM 1/4W 2% 1206 D55342H07B80H6RWS
RES 80.6Kohm 1/4W 2% 1206

RES 80.6Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B80H6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B80H6RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B80H6RWS-ND
80.6 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

80.6 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B80H6RWS 764-D55342H07B80H6RWS-ND
Product Name RES 80.6K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 80600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details