Vishay Intertechnology, Inc. RES 7.68K OHM 1/4W 1% 1206 D55342H07B7E68RWS

Description
RES 7.68Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 7.68Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/4W 1% 1206 - D55342H07B7E68RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W 1% 1206
D55342H07B7E68RWS
RES 7.68K OHM 1/4W 1% 1206 D55342H07B7E68RWS
RES 7.68Kohm 1/4W 1% 1206

RES 7.68Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B7E68RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B7E68RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B7E68RWS-ND
7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B7E68RWS 764-D55342H07B7E68RWS-ND
Product Name RES 7.68K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers