Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,7.32K,1%,50PPM,R/.01%,BULK D55342H07B7E32RWS

Description
THIN FILM,1206,1/4W,7.32K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,7.32K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,7.32K,1%,50PPM,R/.01%,BULK - D55342H07B7E32RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,7.32K,1%,50PPM,R/.01%,BULK
D55342H07B7E32RWS
THIN FILM,1206,1/4W,7.32K,1%,50PPM,R/.01%,BULK D55342H07B7E32RWS
THIN FILM,1206,1/4W,7.32K ,1%,50PPM,R/.01%,BUL K

THIN FILM,1206,1/4W,7.32K,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B7E32RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B7E32RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B7E32RWS-ND
7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B7E32RWS 764-D55342H07B7E32RWS-ND
Product Name THIN FILM,1206,1/4W,7.32K,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details