Vishay Intertechnology, Inc. RES 75 OHM 1/4W 5% 1206 D55342H07B75J0RTS

Description
RES 75ohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 75ohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W 5% 1206 - D55342H07B75J0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 5% 1206
D55342H07B75J0RTS
RES 75 OHM 1/4W 5% 1206 D55342H07B75J0RTS
RES 75ohm 1/4W 5% 1206

RES 75ohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B75J0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B75J0RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B75J0RTSTR-ND
75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B75J0RTS 764-D55342H07B75J0RTSTR-ND
Product Name RES 75 OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details