Vishay Intertechnology, Inc. RES 75 OHM 1/4W 5% 1206 D55342H07B75J0RT5

Description
RES 75ohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 75ohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W 5% 1206 - D55342H07B75J0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 5% 1206
D55342H07B75J0RT5
RES 75 OHM 1/4W 5% 1206 D55342H07B75J0RT5
RES 75ohm 1/4W 5% 1206

RES 75ohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B75J0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B75J0RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B75J0RT5TR-ND
75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

75 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B75J0RT5 764-D55342H07B75J0RT5TR-ND
Product Name RES 75 OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers