Vishay Intertechnology, Inc. Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B73B2PWS

Description
Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B73B2PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B73B2PWS
Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B73B2PWS
Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B73B2PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B73B2PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B73B2PWS-ND
73.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

73.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B73B2PWS 764-D55342H07B73B2PWS-ND
Product Name Res Thin Film 1206 73.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers