Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B71B5RTF

Description
71.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
71.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B71B5RTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B71B5RTFTR-ND
Chip Resistor - Surface Mount 764-D55342H07B71B5RTFTR-ND
71.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

71.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 71.5K OHM 1/4W 0.1% 1206 - D55342H07B71B5RTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/4W 0.1% 1206
D55342H07B71B5RTF
RES 71.5K OHM 1/4W 0.1% 1206 D55342H07B71B5RTF
RES 71.5Kohm 1/4W 0.1% 1206

RES 71.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B71B5RTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B71B5RTF
Chip Resistor - Surface Mount D55342H07B71B5RTF
RES SMD 71.5K OHM 0.1% 1/4W 1206

RES SMD 71.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342H07B71B5RTFTR-ND D55342H07B71B5RTF D55342H07B71B5RTF
Product Name Chip Resistor - Surface Mount RES 71.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details