Vishay Intertechnology, Inc. Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack D55342H07B715DMWS

Description
Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack - D55342H07B715DMWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
D55342H07B715DMWS
Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack D55342H07B715DMWS
Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B715DMWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B715DMWS-ND
Chip Resistor - Surface Mount 764-D55342H07B715DMWS-ND
715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

715 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B715DMWS 764-D55342H07B715DMWS-ND
Product Name Res Thin Film 1206 715 Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details