Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B6B19PWS

Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B6B19PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B6B19PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B6B19PWS-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B6B19PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B6B19PWS
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B6B19PWS
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B6B19PWS-ND D55342H07B6B19PWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers