Vishay Intertechnology, Inc. RES 69.8K OHM 1/4W 1% 1206 D55342H07B69E8RTP

Description
RES 69.8Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 69.8Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/4W 1% 1206 - D55342H07B69E8RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W 1% 1206
D55342H07B69E8RTP
RES 69.8K OHM 1/4W 1% 1206 D55342H07B69E8RTP
RES 69.8Kohm 1/4W 1% 1206

RES 69.8Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B69E8RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B69E8RTPTR-ND
Chip Resistor - Surface Mount 764-D55342H07B69E8RTPTR-ND
69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

69.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B69E8RTP 764-D55342H07B69E8RTPTR-ND
Product Name RES 69.8K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers