Vishay Intertechnology, Inc. RES 68K OHM 1/4W 2% 1206 D55342H07B68H0RWS

Description
RES 68Kohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 68Kohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/4W 2% 1206 - D55342H07B68H0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/4W 2% 1206
D55342H07B68H0RWS
RES 68K OHM 1/4W 2% 1206 D55342H07B68H0RWS
RES 68Kohm 1/4W 2% 1206

RES 68Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B68H0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B68H0RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B68H0RWS-ND
68 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

68 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B68H0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B68H0RWS
Chip Resistor - Surface Mount D55342H07B68H0RWS
RES SMD 68K OHM 2% 1/4W 1206

RES SMD 68K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B68H0RWS 764-D55342H07B68H0RWS-ND D55342H07B68H0RWS
Product Name RES 68K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 68000 ohms 68000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details