Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B634EPWS

Description
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B634EPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B634EPWS-ND
Chip Resistor - Surface Mount 764-D55342H07B634EPWS-ND
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 634K Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B634EPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 634K Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B634EPWS
Res Thin Film 1206 634K Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B634EPWS
Res Thin Film 1206 634K Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 634K Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B634EPWS-ND D55342H07B634EPWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 634K Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details