Vishay Intertechnology, Inc. RES 620K OHM 1/4W 2% 1206 D55342H07B620HRWS

Description
RES 620Kohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 620Kohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/4W 2% 1206 - D55342H07B620HRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/4W 2% 1206
D55342H07B620HRWS
RES 620K OHM 1/4W 2% 1206 D55342H07B620HRWS
RES 620Kohm 1/4W 2% 1206

RES 620Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B620HRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B620HRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B620HRWS-ND
620 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

620 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B620HRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B620HRWS
Chip Resistor - Surface Mount D55342H07B620HRWS
RES SMD 620K OHM 2% 1/4W 1206

RES SMD 620K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B620HRWS 764-D55342H07B620HRWS-ND D55342H07B620HRWS
Product Name RES 620K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 620000 ohms 620000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details