Vishay Intertechnology, Inc. RES 620 OHM 1/4W 2% 1206 D55342H07B620GRWS

Description
RES 620ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 620ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/4W 2% 1206 - D55342H07B620GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/4W 2% 1206
D55342H07B620GRWS
RES 620 OHM 1/4W 2% 1206 D55342H07B620GRWS
RES 620ohm 1/4W 2% 1206

RES 620ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B620GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B620GRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B620GRWS-ND
620 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

620 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B620GRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B620GRWS
Chip Resistor - Surface Mount D55342H07B620GRWS
RES SMD 620 OHM 2% 1/4W 1206

RES SMD 620 OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B620GRWS 764-D55342H07B620GRWS-ND D55342H07B620GRWS
Product Name RES 620 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers