Res Thin Film 1206 61.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
61.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
D55342H 50PPM 1206 61.2K 0.1% R WS
RES SMD 61.2K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | D55342H07B61B2RWS | 764-D55342H07B61B2RWS-ND | 46P9851 | D55342H07B61B2RWS |
| Product Name | Res Thin Film 1206 61.2K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack | Chip Resistor - Surface Mount | D55342H 50Ppm 1206 61.2K 0.1% R Ws Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206 | |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |