Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B5H60RWS

Description
5.6 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
5.6 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B5H60RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B5H60RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B5H60RWS-ND
5.6 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

5.6 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 5.6K OHM 1/4W 2% 1206 - D55342H07B5H60RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 2% 1206
D55342H07B5H60RWS
RES 5.6K OHM 1/4W 2% 1206 D55342H07B5H60RWS
RES 5.6Kohm 1/4W 2% 1206

RES 5.6Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B5H60RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B5H60RWS
Chip Resistor - Surface Mount D55342H07B5H60RWS
RES SMD 5.6K OHM 2% 1/4W 1206

RES SMD 5.6K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342H07B5H60RWS-ND D55342H07B5H60RWS D55342H07B5H60RWS
Product Name Chip Resistor - Surface Mount RES 5.6K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers