Vishay Intertechnology, Inc. RES 58.3K OHM 1/4W 0.1% 1206 D55342H07B58B3RWS

Description
RES 58.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 58.3Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.3K OHM 1/4W 0.1% 1206 - D55342H07B58B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.3K OHM 1/4W 0.1% 1206
D55342H07B58B3RWS
RES 58.3K OHM 1/4W 0.1% 1206 D55342H07B58B3RWS
RES 58.3Kohm 1/4W 0.1% 1206

RES 58.3Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B58B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B58B3RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B58B3RWS-ND
58.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

58.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342H 50Ppm 1206 58.3K 0.1% R Ws Vishay - 46P9845 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 58.3K 0.1% R Ws Vishay
46P9845
D55342H 50Ppm 1206 58.3K 0.1% R Ws Vishay 46P9845
D55342H 50PPM 1206 58.3K 0.1% R WS

D55342H 50PPM 1206 58.3K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B58B3RWS 764-D55342H07B58B3RWS-ND 46P9845
Product Name RES 58.3K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342H 50Ppm 1206 58.3K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 58300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers