Vishay Intertechnology, Inc. Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B56G0PWS

Description
Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B56G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B56G0PWS
Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B56G0PWS
Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B56G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B56G0PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B56G0PWS-ND
56 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

56 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,56Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 55M7950 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,56Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
55M7950
Resistor,thin Film,56Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 55M7950
Resistor,Thin Film,56Ohms,100WV,2+ /-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,56Ohms,100WV,2+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B56G0PWS 764-D55342H07B56G0PWS-ND 55M7950
Product Name Res Thin Film 1206 56 Ohm 2% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount Resistor,thin Film,56Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details