Vishay Intertechnology, Inc. RES 54.9K OHM 1/4W 0.1% 1206 D55342H07B54B9RTS

Description
RES 54.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 54.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/4W 0.1% 1206 - D55342H07B54B9RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/4W 0.1% 1206
D55342H07B54B9RTS
RES 54.9K OHM 1/4W 0.1% 1206 D55342H07B54B9RTS
RES 54.9Kohm 1/4W 0.1% 1206

RES 54.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B54B9RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B54B9RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B54B9RTSTR-ND
54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B54B9RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B54B9RTS
Chip Resistor - Surface Mount D55342H07B54B9RTS
RES SMD 54.9K OHM 0.1% 1/4W 1206

RES SMD 54.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B54B9RTS 764-D55342H07B54B9RTSTR-ND D55342H07B54B9RTS
Product Name RES 54.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 54900 ohms 54900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details