Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B51D1RWS

Description
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B51D1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B51D1RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B51D1RWS-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 51.1 OHM 1/4W 1% 1206 - D55342H07B51D1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W 1% 1206
D55342H07B51D1RWS
RES 51.1 OHM 1/4W 1% 1206 D55342H07B51D1RWS
RES 51.1ohm 1/4W 1% 1206

RES 51.1ohm 1/4W 1% 1206

Supplier's Site
D55342H 50Ppm 1206 51.1 1% R Ws Vishay - 46P9842 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 51.1 1% R Ws Vishay
46P9842
D55342H 50Ppm 1206 51.1 1% R Ws Vishay 46P9842
D55342H 50PPM 1206 51.1 1% R WS

D55342H 50PPM 1206 51.1 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342H07B51D1RWS-ND D55342H07B51D1RWS 46P9842
Product Name Chip Resistor - Surface Mount RES 51.1 OHM 1/4W 1% 1206 D55342H 50Ppm 1206 51.1 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details