Vishay Intertechnology, Inc. RES 51.1 OHM 1/4W 1% 1206 D55342H07B51D1RTF

Description
RES 51.1ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 51.1ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/4W 1% 1206 - D55342H07B51D1RTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W 1% 1206
D55342H07B51D1RTF
RES 51.1 OHM 1/4W 1% 1206 D55342H07B51D1RTF
RES 51.1ohm 1/4W 1% 1206

RES 51.1ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B51D1RTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B51D1RTFTR-ND
Chip Resistor - Surface Mount 764-D55342H07B51D1RTFTR-ND
51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

51.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B51D1RTF 764-D55342H07B51D1RTFTR-ND
Product Name RES 51.1 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers