Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B4H30RT5

Description
4.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B4H30RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B4H30RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B4H30RT5TR-ND
4.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 4.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B4H30RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B4H30RT5
Res Thin Film 1206 4.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B4H30RT5
Res Thin Film 1206 4.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 4.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B4H30RT5TR-ND D55342H07B4H30RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 4.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details