Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B4E99RT5

Description
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B4E99RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B4E99RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B4E99RT5TR-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B4E99RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B4E99RT5
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B4E99RT5
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B4E99RT5TR-ND D55342H07B4E99RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers