Vishay Intertechnology, Inc. RES 49.3 OHM 1/4W 1% 1206 D55342H07B49D3RWS

Description
RES 49.3ohm 1/4W 1% 1206
Request a Quote
Description
RES 49.3ohm 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 49.3 OHM 1/4W 1% 1206 - D55342H07B49D3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.3 OHM 1/4W 1% 1206
D55342H07B49D3RWS
RES 49.3 OHM 1/4W 1% 1206 D55342H07B49D3RWS
RES 49.3ohm 1/4W 1% 1206

RES 49.3ohm 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342H07B49D3RWS
Product Name RES 49.3 OHM 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers