Vishay Intertechnology, Inc. Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B47E5RT1

Description
Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B47E5RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B47E5RT1
Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B47E5RT1
Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B47E5RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B47E5RT1TR-ND
Chip Resistor - Surface Mount 764-D55342H07B47E5RT1TR-ND
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B47E5RT1 764-D55342H07B47E5RT1TR-ND
Product Name Res Thin Film 1206 47.5K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details