RES 47.5Kohm 1/4W 1% 1206
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
RES SMD 47.5K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | D55342H07B47E5PTS | 764-D55342H07B47E5PTSTR-ND | D55342H07B47E5PTS |
| Product Name | RES 47.5K OHM 1/4W 1% 1206 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | |
| Resistance Range | 47500 ohms | 47500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor |