Vishay Intertechnology, Inc. Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B475DPWS

Description
Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B475DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B475DPWS
Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B475DPWS
Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B475DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B475DPWS-ND
Chip Resistor - Surface Mount 764-D55342H07B475DPWS-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B475DPWS 764-D55342H07B475DPWS-ND
Product Name Res Thin Film 1206 475 Ohm 1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details