Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B470HRWS

Description
470 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
470 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B470HRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B470HRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B470HRWS-ND
470 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

470 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 470K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B470HRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 470K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B470HRWS
Res Thin Film 1206 470K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B470HRWS
Res Thin Film 1206 470K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 470K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B470HRWS-ND D55342H07B470HRWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 470K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details