Vishay Intertechnology, Inc. Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B449ARWS

Description
Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B449ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B449ARWS
Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B449ARWS
Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1348605-D55342H07B449ARWS - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348605-D55342H07B449ARWS
Resistors - Chip Resistor - Surface Mount 1348605-D55342H07B449ARWS
Win Source Part Number: 1348605-D55342H07B44 9ARWS Category: Resistors - Chip Resistor - Surface Mount Series: Military, MIL-PRF-55342, RM1206 Features: Military, Non-Inductive Package: Tray Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 449 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film Base Product Number: D55342 RoHS Status: RoHS non-compliant

Win Source Part Number: 1348605-D55342H07B449ARWS
Category: Resistors - Chip Resistor - Surface Mount
Series: Military, MIL-PRF-55342, RM1206
Features: Military, Non-Inductive
Package: Tray
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 449 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Base Product Number: D55342
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-D55342H07B449ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B449ARWS-ND
Chip Resistor - Surface Mount 764-D55342H07B449ARWS-ND
449 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

449 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number D55342H07B449ARWS 1348605-D55342H07B449ARWS 764-D55342H07B449ARWS-ND
Product Name Res Thin Film 1206 449 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details