Vishay Intertechnology, Inc. Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B422ARWS

Description
Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B422ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B422ARWS
Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B422ARWS
Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B422ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B422ARWS-ND
Chip Resistor - Surface Mount 764-D55342H07B422ARWS-ND
422 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

422 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B422ARWS 764-D55342H07B422ARWS-ND
Product Name Res Thin Film 1206 422 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details