Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B40B0RWS

Description
40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B40B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B40B0RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B40B0RWS-ND
40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

40 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,40K,.1%,50PPM,R/.01%,BULK - D55342H07B40B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,40K,.1%,50PPM,R/.01%,BULK
D55342H07B40B0RWS
THIN FILM,1206,1/4W,40K,.1%,50PPM,R/.01%,BULK D55342H07B40B0RWS
THIN FILM,1206,1/4W,40K,. 1%,50PPM,R/.01%,BULK

THIN FILM,1206,1/4W,40K,.1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B40B0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B40B0RWS
Chip Resistor - Surface Mount D55342H07B40B0RWS
RES SMD 40K OHM 0.1% 1/4W 1206

RES SMD 40K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342H07B40B0RWS-ND D55342H07B40B0RWS D55342H07B40B0RWS
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,40K,.1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers