Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B3K30RWS

Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B3K30RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B3K30RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B3K30RWS-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 3.3K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B3K30RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.3K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B3K30RWS
Res Thin Film 1206 3.3K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B3K30RWS
Res Thin Film 1206 3.3K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 3.3K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B3K30RWS-ND D55342H07B3K30RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 3.3K Ohm 5% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details