Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B3H30RT5

Description
3.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B3H30RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B3H30RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B3H30RT5TR-ND
3.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.3 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 3.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B3H30RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B3H30RT5
Res Thin Film 1206 3.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B3H30RT5
Res Thin Film 1206 3.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 3.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B3H30RT5TR-ND D55342H07B3H30RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 3.3K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details