Vishay Intertechnology, Inc. Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B3B40RWS

Description
Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B3B40RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B3B40RWS
Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B3B40RWS
Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B3B40RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B3B40RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B3B40RWS-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B3B40RWS 764-D55342H07B3B40RWS-ND
Product Name Res Thin Film 1206 3.4K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers