Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B38B3RT5

Description
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B38B3RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B38B3RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B38B3RT5TR-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 38.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B38B3RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 38.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B38B3RT5
Res Thin Film 1206 38.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B38B3RT5
Res Thin Film 1206 38.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 38.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B38B3RT5TR-ND D55342H07B38B3RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 38.3K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details