Vishay Intertechnology, Inc. RES 37.9 OHM 1/4W 0.1% 1206 D55342H07B37A9RT1

Description
RES 37.9ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 37.9ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.9 OHM 1/4W 0.1% 1206 - D55342H07B37A9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.9 OHM 1/4W 0.1% 1206
D55342H07B37A9RT1
RES 37.9 OHM 1/4W 0.1% 1206 D55342H07B37A9RT1
RES 37.9ohm 1/4W 0.1% 1206

RES 37.9ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B37A9RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B37A9RT1TR-ND
Chip Resistor - Surface Mount 764-D55342H07B37A9RT1TR-ND
37.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

37.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B37A9RT1 764-D55342H07B37A9RT1TR-ND
Product Name RES 37.9 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 37.9 ohms 37.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details