Vishay Intertechnology, Inc. RES 33 OHM 1/4W 5% 1206 D55342H07B33J0RT5

Description
RES 33ohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 33ohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/4W 5% 1206 - D55342H07B33J0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/4W 5% 1206
D55342H07B33J0RT5
RES 33 OHM 1/4W 5% 1206 D55342H07B33J0RT5
RES 33ohm 1/4W 5% 1206

RES 33ohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B33J0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B33J0RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B33J0RT5TR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B33J0RT5 764-D55342H07B33J0RT5TR-ND
Product Name RES 33 OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers