Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B33H0RTS

Description
33 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
33 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B33H0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B33H0RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B33H0RTSTR-ND
33 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

33 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 33K OHM 1/4W 2% 1206 - D55342H07B33H0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/4W 2% 1206
D55342H07B33H0RTS
RES 33K OHM 1/4W 2% 1206 D55342H07B33H0RTS
RES 33Kohm 1/4W 2% 1206

RES 33Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B33H0RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B33H0RTS
Chip Resistor - Surface Mount D55342H07B33H0RTS
RES SMD 33K OHM 2% 1/4W 1206

RES SMD 33K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342H07B33H0RTSTR-ND D55342H07B33H0RTS D55342H07B33H0RTS
Product Name Chip Resistor - Surface Mount RES 33K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details