328 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Res Thin Film 1206 328 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
RES SMD 328 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-D55342H07B328ARWS-ND | D55342H07B328ARWS | D55342H07B328ARWS |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 1206 328 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 328 ohms | 328 ohms |