Vishay Intertechnology, Inc. Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B324ART5

Description
Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R - D55342H07B324ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R
D55342H07B324ART5
Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R D55342H07B324ART5
Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B324ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B324ART5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B324ART5TR-ND
324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B324ART5 764-D55342H07B324ART5TR-ND
Product Name Res Thin Film 1206 324 Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers