Vishay Intertechnology, Inc. Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B30B5PWS

Description
Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack - D55342H07B30B5PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack
D55342H07B30B5PWS
Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack D55342H07B30B5PWS
Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B30B5PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B30B5PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B30B5PWS-ND
30.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

30.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B30B5PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B30B5PWS
Chip Resistor - Surface Mount D55342H07B30B5PWS
RES SMD 30.5K OHM 0.1% 1/4W 1206

RES SMD 30.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B30B5PWS 764-D55342H07B30B5PWS-ND D55342H07B30B5PWS
Product Name Res Thin Film 1206 30.5K Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details