VISHAY INTERTECHNOLOGY, INC.
D55342H07B2H70RWS -- RES 2.7K OHM 1/4W 2% 1206
Vishay Intertechnology, Inc.
RES 2.7K OHM 1/4W 2% 1206
D55342H07B2H70RWS
Description
RES 2.7Kohm 1/4W 2% 1206
Request a Quote
Email Supplier
Description
RES 2.7Kohm 1/4W 2% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
D55342H07B2H70RWS |
|
Product Name
|
RES 2.7K OHM 1/4W 2% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details