Vishay Intertechnology, Inc. RES 2.67K OHM 1/4W 1% 1206 D55342H07B2E67RT5

Description
RES 2.67Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 2.67Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/4W 1% 1206 - D55342H07B2E67RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/4W 1% 1206
D55342H07B2E67RT5
RES 2.67K OHM 1/4W 1% 1206 D55342H07B2E67RT5
RES 2.67Kohm 1/4W 1% 1206

RES 2.67Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B2E67RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2E67RT5TR-ND
Chip Resistor - Surface Mount 764-D55342H07B2E67RT5TR-ND
2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B2E67RT5 764-D55342H07B2E67RT5TR-ND
Product Name RES 2.67K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers