Vishay Intertechnology, Inc. RES 2.4K OHM 1/4W 1% 1206 D55342H07B2E40RWS

Description
RES 2.4Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 2.4Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/4W 1% 1206 - D55342H07B2E40RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/4W 1% 1206
D55342H07B2E40RWS
RES 2.4K OHM 1/4W 1% 1206 D55342H07B2E40RWS
RES 2.4Kohm 1/4W 1% 1206

RES 2.4Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B2E40RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2E40RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B2E40RWS-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342H 50Ppm 1206 2.4K 1% R Ws Vishay - 19P7449 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 2.4K 1% R Ws Vishay
19P7449
D55342H 50Ppm 1206 2.4K 1% R Ws Vishay 19P7449
D55342H 50PPM 1206 2.4K 1% R WS

D55342H 50PPM 1206 2.4K 1% R WS

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B2E40RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B2E40RWS
Chip Resistor - Surface Mount D55342H07B2E40RWS
RES SMD 2.4K OHM 1% 1/4W 1206

RES SMD 2.4K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number D55342H07B2E40RWS 764-D55342H07B2E40RWS-ND 19P7449 D55342H07B2E40RWS
Product Name RES 2.4K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount D55342H 50Ppm 1206 2.4K 1% R Ws Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details