Vishay Intertechnology, Inc. RES 2.74K OHM 1/4W 0.1% 1206 D55342H07B2B74RTS

Description
RES 2.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/4W 0.1% 1206 - D55342H07B2B74RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 0.1% 1206
D55342H07B2B74RTS
RES 2.74K OHM 1/4W 0.1% 1206 D55342H07B2B74RTS
RES 2.74Kohm 1/4W 0.1% 1206

RES 2.74Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B2B74RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2B74RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B2B74RTSTR-ND
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B2B74RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B2B74RTS
Chip Resistor - Surface Mount D55342H07B2B74RTS
RES SMD 2.74K OHM 0.1% 1/4W 1206

RES SMD 2.74K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B2B74RTS 764-D55342H07B2B74RTSTR-ND D55342H07B2B74RTS
Product Name RES 2.74K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 2740 ohms 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details